DiTom Microwave, Inc. RF Circulators and Isolators D3C3841

Description
38.00 - 41.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
38.00 - 41.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3841-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3841-ND
RF Circulators and Isolators 2236-D3C3841-ND
38.00 - 41.00 GHZ CIRCULATOR

38.00 - 41.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C3841-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 18 to 26.5GHz - UIYBCI1024A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10mm x 24mm x 9.3mm
View Details
Drop-In Circulators - NDC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details