DiTom Microwave, Inc. RF Circulators and Isolators D3C3783-1

Description
3.70 - 8.30 GHZ CIRCULATOR
Request a Quote Datasheet
Description
3.70 - 8.30 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3783-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3783-1-ND
RF Circulators and Isolators 2236-D3C3783-1-ND
3.70 - 8.30 GHZ CIRCULATOR

3.70 - 8.30 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3783-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3783-1
RF and Wireless - RF Circulators and Isolators D3C3783-1
3.70 - 8.30 GHZ CIRCULATOR

3.70 - 8.30 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3783-1-ND D3C3783-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Drop-In Circulators - NDC2525X - kTB Solutions
Specs
Component Circulator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details