DiTom Microwave, Inc. RF Circulators and Isolators D3C3740Q-5

Description
37.00 - 40.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
37.00 - 40.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3740Q-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3740Q-5-ND
RF Circulators and Isolators 2236-D3C3740Q-5-ND
37.00 - 40.00 GHZ CIRCULATOR, 2.

37.00 - 40.00 GHZ CIRCULATOR, 2.

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3740Q-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3740Q-5
RF and Wireless - RF Circulators and Isolators D3C3740Q-5
37.00 - 40.00 GHZ CIRCULATOR, 2.

37.00 - 40.00 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3740Q-5-ND D3C3740Q-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-2400-2500-K75-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2400 to 2500 MHz
Isolation 20 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details