DiTom Microwave, Inc. Circulators D3C3587YMG-77K-7

Description
3.50 - 8.70 GHz Cryogenic Circulator, Op
Request a Quote
Description
3.50 - 8.70 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C3587YMG-77K-7
Circulators D3C3587YMG-77K-7
3.50 - 8.70 GHz Cryogenic Circulator, Op

3.50 - 8.70 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C3587YMG-77K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details