DiTom Microwave, Inc. Circulators D3C3587Y-77K-4

Description
3.50 - 8.70 GHz Cryogenic Circulator, Op
Request a Quote
Description
3.50 - 8.70 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C3587Y-77K-4
Circulators D3C3587Y-77K-4
3.50 - 8.70 GHz Cryogenic Circulator, Op

3.50 - 8.70 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C3587Y-77K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 400 to 470MHz - UIYBDC3538B - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details