DiTom Microwave, Inc. RF and Wireless - RF Circulators and Isolators D3C3337-1

Description
33.00 - 37.00 GHZ CIRCULATOR
Description
33.00 - 37.00 GHZ CIRCULATOR

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - D3C3337-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3337-1
RF and Wireless - RF Circulators and Isolators D3C3337-1
33.00 - 37.00 GHZ CIRCULATOR

33.00 - 37.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number D3C3337-1
Product Name RF and Wireless - RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 250 to 1300MHz - UIYDI4242A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details