DiTom Microwave, Inc. RF Circulators and Isolators D3C2640Q-7

Description
26.50 - 40.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
26.50 - 40.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C2640Q-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2640Q-7-ND
RF Circulators and Isolators 2236-D3C2640Q-7-ND
26.50 - 40.00 GHZ CIRCULATOR, 2.

26.50 - 40.00 GHZ CIRCULATOR, 2.

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C2640Q-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C2640Q-7
RF and Wireless - RF Circulators and Isolators D3C2640Q-7
26.50 - 40.00 GHZ CIRCULATOR, 2.

26.50 - 40.00 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C2640Q-7-ND D3C2640Q-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
RF Isolator Drop in type 4 to 7GHz - UIYDI1220A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI-2000-4000-K5-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details