DiTom Microwave, Inc. RF Circulators and Isolators D3C2640Q-2

Description
26.50 - 40.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
26.50 - 40.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C2640Q-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2640Q-2-ND
RF Circulators and Isolators 2236-D3C2640Q-2-ND
26.50 - 40.00 GHZ CIRCULATOR, 2.

26.50 - 40.00 GHZ CIRCULATOR, 2.

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C2640Q-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C2640Q-2
RF and Wireless - RF Circulators and Isolators D3C2640Q-2
26.50 - 40.00 GHZ CIRCULATOR, 2.

26.50 - 40.00 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C2640Q-2-ND D3C2640Q-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details