DiTom Microwave, Inc. Circulators D3C2427Y-77K-7

Description
24.30 - 27.30 GHz Cryogenic Circulator,
Request a Quote
Description
24.30 - 27.30 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C2427Y-77K-7
Circulators D3C2427Y-77K-7
24.30 - 27.30 GHz Cryogenic Circulator,

24.30 - 27.30 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C2427Y-77K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 136 to 174MHz - UIYBCI6060D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulators - NCC8080E - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 890 MHz
Isolation 19 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details