DiTom Microwave, Inc. Circulators D3C2427Y-4K-7

Description
24.35 - 27.50 GHz Cryogenic Circulator,
Request a Quote
Description
24.35 - 27.50 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C2427Y-4K-7
Circulators D3C2427Y-4K-7
24.35 - 27.50 GHz Cryogenic Circulator,

24.35 - 27.50 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C2427Y-4K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 7 to 10GHz - UIYWI4876A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 76mm x 36mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2500 to 6500 MHz
Isolation 17 dB
View Details