DiTom Microwave, Inc. RF Circulators and Isolators D3C2327N

Description
2.30 - 2.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.30 - 2.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C2327N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2327N-ND
RF Circulators and Isolators 2236-D3C2327N-ND
2.30 - 2.70 GHZ CIRCULATOR

2.30 - 2.70 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C2327N-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 225 to 400MHz - UIYBDI6060F - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Drop-In Circulators - NDC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 3000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details