DiTom Microwave, Inc. RF Circulators and Isolators D3C2040-1

Description
2.00 - 4.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.00 - 4.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C2040-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2040-1-ND
RF Circulators and Isolators 2236-D3C2040-1-ND
2.00 - 4.00 GHZ CIRCULATOR

2.00 - 4.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C2040-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C2040-1
RF and Wireless - RF Circulators and Isolators D3C2040-1
2.00 - 4.00 GHZ CIRCULATOR

2.00 - 4.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C2040-1-ND D3C2040-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 8 to 18GHz - UIYBCI1621B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC20 - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 2800 MHz
Isolation 15 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details