DiTom Microwave, Inc. RF Circulators and Isolators D3C2030-5

Description
20.00 - 30.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
20.00 - 30.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C2030-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2030-5-ND
RF Circulators and Isolators 2236-D3C2030-5-ND
20.00 - 30.00 GHZ CIRCULATOR

20.00 - 30.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C2030-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C2030-5
RF and Wireless - RF Circulators and Isolators D3C2030-5
20.00 - 30.00 GHZ CIRCULATOR

20.00 - 30.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C2030-5-ND D3C2030-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 15 to 27.5GHz - UIYMC55B - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.5mm
Frequency Range: 15000 to 27500 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details