DiTom Microwave, Inc. Single Junction Circulator D3C2004

Description
Performance optimized junction circulator are available on special order
Datasheet
Description
Performance optimized junction circulator are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - D3C2004 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
D3C2004
Single Junction Circulator D3C2004
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C2004
Product Name Single Junction Circulator
Component Circulator
Package Size .5" x .5" x .7"
Frequency Range: 20000 to 40000 MHz
Isolation 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 200 to 3600MHz - UIYDI2525A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Isolators - NCI3033X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details