DiTom Microwave, Inc. Circulators D3C1927Y-4K-4

Description
1.99 - 2.73 GHz Cryogenic Circulator, Op
Request a Quote
Description
1.99 - 2.73 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1927Y-4K-4
Circulators D3C1927Y-4K-4
1.99 - 2.73 GHz Cryogenic Circulator, Op

1.99 - 2.73 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1927Y-4K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI16080H - kTB Solutions
Specs
Component Isolator
Frequency Range: 380 to 470 MHz
Isolation 60 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
High Power Circulator coaxial type 140 to 300MHz - UIYCC5656A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details