DiTom Microwave, Inc. RF Circulators and Isolators D3C1922-7

Description
19.00 - 22.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
19.00 - 22.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1922-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1922-7-ND
RF Circulators and Isolators 2236-D3C1922-7-ND
19.00 - 22.00 GHZ CIRCULATOR

19.00 - 22.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1922-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1922-7
RF and Wireless - RF Circulators and Isolators D3C1922-7
19.00 - 22.00 GHZ CIRCULATOR

19.00 - 22.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1922-7-ND D3C1922-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 27 to 31GHz - UIYWI1940A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 40mm x 10mm
View Details
Coaxial Circulators - NCC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1800 to 3600 MHz
Isolation 17 dB
View Details