DiTom Microwave, Inc. RF Circulators and Isolators D3C1922-1

Description
19.00 - 22.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
19.00 - 22.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1922-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1922-1-ND
RF Circulators and Isolators 2236-D3C1922-1-ND
19.00 - 22.00 GHZ CIRCULATOR

19.00 - 22.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1922-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1922-1
RF and Wireless - RF Circulators and Isolators D3C1922-1
19.00 - 22.00 GHZ CIRCULATOR

19.00 - 22.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1922-1-ND D3C1922-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 1.7 to 2.2GHz - UIYBCC3232C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Coaxial Isolators - NCI-5600-5800-K2-50-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 5600 to 5800 MHz
Isolation 20 dB
View Details