DiTom Microwave, Inc. RF Circulators and Isolators D3C1826K-7

Description
18.00 - 26.50 GHZ CIRCULATOR
Request a Quote Datasheet
Description
18.00 - 26.50 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1826K-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1826K-7-ND
RF Circulators and Isolators 2236-D3C1826K-7-ND
18.00 - 26.50 GHZ CIRCULATOR

18.00 - 26.50 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1826K-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1826K-7
RF and Wireless - RF Circulators and Isolators D3C1826K-7
18.00 - 26.50 GHZ CIRCULATOR

18.00 - 26.50 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1826K-7-ND D3C1826K-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI-26500-40000-5-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
High power Circulator Drop in type 60 to 200MHz - UIYDC8080B - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 18mm
Frequency Range: 60 to 200 MHz
View Details