DiTom Microwave, Inc. Circulators D3C1726Y-77K-4

Description
1.74 - 2.57 GHz Cryogenic Circulator, Op
Request a Quote
Description
1.74 - 2.57 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1726Y-77K-4
Circulators D3C1726Y-77K-4
1.74 - 2.57 GHz Cryogenic Circulator, Op

1.74 - 2.57 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1726Y-77K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz - UIYBCC2618A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Drop-In Circulators - NDC2020X - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details