DiTom Microwave, Inc. Circulators D3C1625Y-4K-4

Description
1.62 - 2.45GHz Cryogenic Circulator, Opt
Request a Quote
Description
1.62 - 2.45GHz Cryogenic Circulator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1625Y-4K-4
Circulators D3C1625Y-4K-4
1.62 - 2.45GHz Cryogenic Circulator, Opt

1.62 - 2.45GHz Cryogenic Circulator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1625Y-4K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 8 to 12GHz - UIYBDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
View Details
Drop-In Isolators - NDI4027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details