DiTom Microwave, Inc. RF Circulators and Isolators D3C1530

Description
1.50 - 3.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.50 - 3.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1530-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1530-ND
RF Circulators and Isolators 2236-D3C1530-ND
1.50 - 3.00 GHZ CIRCULATOR

1.50 - 3.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C1530-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 3 to 6GHz - UIYBCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Coaxial Circulators - NCC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1800 to 3600 MHz
Isolation 17 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details