DiTom Microwave, Inc. Circulators D3C1522Y-77K-6

Description
1.50 - 2.23 GHz Cryogenic Circulator, Op
Request a Quote
Description
1.50 - 2.23 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1522Y-77K-6
Circulators D3C1522Y-77K-6
1.50 - 2.23 GHz Cryogenic Circulator, Op

1.50 - 2.23 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1522Y-77K-6
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1800 to 3600 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 2 to 8GHz - UIYBCI6236B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 62mm x 36.6mm x 19.4mm
View Details