DiTom Microwave, Inc. Circulators D3C1522Y-4K-7

Description
1.55 - 2.18 GHz Cryogenic Circulator, Op
Request a Quote
Description
1.55 - 2.18 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1522Y-4K-7
Circulators D3C1522Y-4K-7
1.55 - 2.18 GHz Cryogenic Circulator, Op

1.55 - 2.18 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1522Y-4K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Circulator 10 to 55MHz - UIYCC8080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Drop-In Isolators - NDI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 16 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details