DiTom Microwave, Inc. Circulators D3C1522Y-4K-3

Description
1.55 - 2.18 GHz Cryogenic Circulator, Op
Request a Quote
Description
1.55 - 2.18 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1522Y-4K-3
Circulators D3C1522Y-4K-3
1.55 - 2.18 GHz Cryogenic Circulator, Op

1.55 - 2.18 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1522Y-4K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 700 to 5000MHz - UIYSC15A - UIY Inc.
Specs
Component Circulator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI4027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details