DiTom Microwave, Inc. Circulators D3C1013YMG-4K-7

Description
10.30 - 12.60 GHz Cryogenic Circulator,
Request a Quote
Description
10.30 - 12.60 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1013YMG-4K-7
Circulators D3C1013YMG-4K-7
10.30 - 12.60 GHz Cryogenic Circulator,

10.30 - 12.60 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1013YMG-4K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Surface Mount Isolators - NSI12R5 - kTB Solutions
Specs
Component Isolator
Frequency Range: 790 to 6000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details