DiTom Microwave, Inc. Circulators D3C0913Y-77K-5

Description
0.90 - 1.25 GHz Cryogenic Circulator, Op
Request a Quote
Description
0.90 - 1.25 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C0913Y-77K-5
Circulators D3C0913Y-77K-5
0.90 - 1.25 GHz Cryogenic Circulator, Op

0.90 - 1.25 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C0913Y-77K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 8 to 12GHz - UIYWC4853B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Drop-In Circulators - NDC2525X - kTB Solutions
Specs
Component Circulator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details