MOSFET, POWERQFN 5X6, 40V, 110A,
MOSFET, POWERQFN 5X6, 40V, 110A,
MOSFET, POWERQFN 5X6, 40V, 110A,
MOSFET, POWERQFN 5X6, 40V, 110A,
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 4878-DI110N04PQ-AQDKR-ND | DI110N04PQ-AQ |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel |
| Package Type | 8-PowerTDFN | 8-PowerTDFN |
| Transistor Grade / Operating Range | Automotive | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |