Diotec Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors BC547CBK

Description
Win Source Part Number: 1377070-BC547CBK Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. Mfr: Diotec Semiconductor Package: Strip Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Mounting Type: Through Hole Transistor Type: NPN Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA Frequency - Transition: 300MHz Power - Max: 500 mW
Request a Quote
Description
Win Source Part Number: 1377070-BC547CBK Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. Mfr: Diotec Semiconductor Package: Strip Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Mounting Type: Through Hole Transistor Type: NPN Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA Frequency - Transition: 300MHz Power - Max: 500 mW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC547CBK is an NPN silicon epitaxial planar transistor in a TO-92 package, rated for a maximum collector current of 100 mA and a collector-emitter voltage of 45 V. It dissipates up to 500 mW with a junction temperature range of -55°C to +150°C. The current gain (hFE) for the B group is 200 to 450 at 2 mA and 5 V, with a collector-emitter saturation voltage of 600 mV at 5 mA and 100 mA. The gain-bandwidth product is 300 MHz, and the collector-emitter cutoff current is 15 nA at 50 V. The case material meets UL 94 V-0 flammability rating. The part is designed for general-purpose amplification and switching applications.

Datasheet Summary
Powered by GS/AI

BC547CBK is an NPN silicon epitaxial planar transistor in a TO-92 package, rated for a maximum collector current of 100 mA and a collector-emitter voltage of 45 V. It dissipates up to 500 mW with a junction temperature range of -55°C to +150°C. The current gain (hFE) for the B group is 200 to 450 at 2 mA and 5 V, with a collector-emitter saturation voltage of 600 mV at 5 mA and 100 mA. The gain-bandwidth product is 300 MHz, and the collector-emitter cutoff current is 15 nA at 50 V. The case material meets UL 94 V-0 flammability rating. The part is designed for general-purpose amplification and switching applications.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377070-BC547CBK - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377070-BC547CBK
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377070-BC547CBK
Win Source Part Number: 1377070-BC547CBK Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. Mfr: Diotec Semiconductor Package: Strip Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Mounting Type: Through Hole Transistor Type: NPN Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA Frequency - Transition: 300MHz Power - Max: 500 mW

Win Source Part Number: 1377070-BC547CBK
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
Mfr: Diotec Semiconductor
Package: Strip
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Mounting Type: Through Hole
Transistor Type: NPN
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA
Frequency - Transition: 300MHz
Power - Max: 500 mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1377070-BC547CBK
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - EMB1412MYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type HVSSOP8
View Details
Bipolar Transistors - 1219950 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details