ZXTP2039F is a PNP silicon planar medium power transistor in SOT23 package for power MOSFET gate driving and low loss power switching, with a collector-emitter voltage rating of -80 V, continuous collector current of -1 A, and collector-emitter saturation voltage of -0.6 V at -1 A. It features a low saturation voltage for reduced power dissipation, operates from -55°C to +150°C, and is Pb-free. The device meets RoHS compliance and is characterized under pulsed conditions with a 300 μs pulse width and ≤2% duty cycle.
SS MID-PERF TRANSISTOR SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-ZXTP2039FTA-WTR-ND |
| Product Name | Single Bipolar Transistors |