DIODES Incorporated Mosfet, P Channel, 30V, -3.8Ma, Msop; Channel Type Diodes Inc. ZXM64P03X

Description
MOSFET, P CHANNEL, 30V, -3.8mA, MSOP; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.8mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
Description
MOSFET, P CHANNEL, 30V, -3.8mA, MSOP; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.8mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P Channel, 30V, -3.8Ma, Msop; Channel Type Diodes Inc. - 98K4143 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 30V, -3.8Ma, Msop; Channel Type Diodes Inc.
98K4143
Mosfet, P Channel, 30V, -3.8Ma, Msop; Channel Type Diodes Inc. 98K4143
MOSFET, P CHANNEL, 30V, -3.8mA, MSOP; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.8mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P CHANNEL, 30V, -3.8mA, MSOP; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.8mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 98K4143
Product Name Mosfet, P Channel, 30V, -3.8Ma, Msop; Channel Type Diodes Inc.
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333355P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type UDFN
View Details
 - SM72482MA-4/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
8 suppliers