The ZXCT1082 and ZXCT1083 are high-side current sense monitors designed for applications requiring accurate load current measurement without disrupting the ground plane. They operate within a wide supply voltage range of 2.7V to 60V for the ZXCT1082/84/86 and 2.7V to 40V for the ZXCT1083/85/87. These devices feature low quiescent current of only 0.6µA, which minimizes current sensing errors, and are AEC-Q100 Grade 1 qualified, making them suitable for automotive applications.
The operating temperature range extends from -40°C to 125°C, ensuring reliability in harsh environments. The devices utilize external transconductance/gai
HIGH-SIDE CURRENT MONITOR, -40TO125DEG C ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 76AH6146 |
| Product Name | High-Side Current Monitor, -40To125Deg C Rohs Compliant Diodes Inc. |