DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management ZXCT1030N8TA

Description
IC CURRENT MONITOR 3% 8SO
Datasheet
Description
IC CURRENT MONITOR 3% 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - ZXCT1030N8TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
ZXCT1030N8TA
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management ZXCT1030N8TA
IC CURRENT MONITOR 3% 8SO

IC CURRENT MONITOR 3% 8SO

Supplier's Site
Current Sensor, High Side, 270 A, 6 Mhz, -40 C, 85 C, 2.2 V, 20 V Rohs Compliant Diodes Inc. - 59M3724 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, High Side, 270 A, 6 Mhz, -40 C, 85 C, 2.2 V, 20 V Rohs Compliant Diodes Inc.
59M3724
Current Sensor, High Side, 270 A, 6 Mhz, -40 C, 85 C, 2.2 V, 20 V Rohs Compliant Diodes Inc. 59M3724
Current Sensor, High Side, 270 A, 6 MHz, -40 C, 85 C, 2.2 V, 20 V RoHS Compliant: Yes

Current Sensor, High Side, 270 A, 6 MHz, -40 C, 85 C, 2.2 V, 20 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number ZXCT1030N8TA 59M3724
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management Current Sensor, High Side, 270 A, 6 Mhz, -40 C, 85 C, 2.2 V, 20 V Rohs Compliant Diodes Inc.
Mounting / Configuration Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1335-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
View Details
5 suppliers
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Sensor technology - Current sensors - TLI4971-A050T5-E0001 - TLI4971-A050T5-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 50 amps
View Details