DIODES Incorporated Single FETs, MOSFETs ZVP4424ZTA

Description
P-Channel 240V 200mA (Ta) 1.5W (Ta) Surface Mount SOT-89-3
Request a Quote Datasheet
Description
P-Channel 240V 200mA (Ta) 1.5W (Ta) Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVP4424ZTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP4424ZTADKR-ND
Single FETs, MOSFETs ZVP4424ZTADKR-ND
P-Channel 240V 200mA (Ta) 1.5W (Ta) Surface Mount SOT-89-3

P-Channel 240V 200mA (Ta) 1.5W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP4424ZTATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP4424ZTATR-ND
Single FETs, MOSFETs ZVP4424ZTATR-ND
P-Channel 240V 200mA (Ta) 1.5W (Ta) Surface Mount SOT-89-3

P-Channel 240V 200mA (Ta) 1.5W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVP4424ZTACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP4424ZTACT-ND
Single FETs, MOSFETs ZVP4424ZTACT-ND
P-Channel 240V 200mA (Ta) 1.5W (Ta) Surface Mount SOT-89-3

P-Channel 240V 200mA (Ta) 1.5W (Ta) Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4424ZTA - 036855-ZVP4424ZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4424ZTA
036855-ZVP4424ZTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4424ZTA 036855-ZVP4424ZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036855-ZVP4424ZTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Dimension: TO-243AA Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±40V Maximum Rds On at Id,Vgs: 9 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036855-ZVP4424ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±40V
Maximum Rds On at Id,Vgs: 9 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
240V 200MA SOT89 MOSFET Transistor
278-ZVP4424ZTA
240V 200MA SOT89 MOSFET Transistor 278-ZVP4424ZTA
MOSFET P-CH 240V 200MA SOT89-3 Product overview: ZVP4424ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 200MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 200MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP4424ZTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 240V 200MA SOT89-3 Product overview: ZVP4424ZTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 200MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 200MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP4424ZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVP4424ZTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVP4424ZTA
Single FETs, MOSFETs ZVP4424ZTA
MOSFET P-CH 240V 200MA SOT89-3

MOSFET P-CH 240V 200MA SOT89-3

Supplier's Site Datasheet
Mosfet, P-Ch, 240V, 0.2A, Sot-89 Rohs Compliant Diodes Inc. - 29AK9124 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 240V, 0.2A, Sot-89 Rohs Compliant Diodes Inc.
29AK9124
Mosfet, P-Ch, 240V, 0.2A, Sot-89 Rohs Compliant Diodes Inc. 29AK9124
MOSFET, P-CH, 240V, 0.2A, SOT-89 ROHS COMPLIANT: YES

MOSFET, P-CH, 240V, 0.2A, SOT-89 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP4424ZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP4424ZTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP4424ZTA
MOSFET P-CH 240V 200MA SOT89-3

MOSFET P-CH 240V 200MA SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P Channel

MOSFET P Channel

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZVP4424ZTADKR-ND 036855-ZVP4424ZTA 278-ZVP4424ZTA ZVP4424ZTA 29AK9124 ZVP4424ZTA ZVP4424ZTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP4424ZTA 240V 200MA SOT89 MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 240V, 0.2A, Sot-89 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3 Tape & Reel (TR) SOT89; TO-243AA TO-3; SOT89 Surface Mount
V(BR)DSS 240 volts 240 volts 240 volts
PD 1500 milliwatts 1 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
55V 160A MOSFET Transistor - 278-AUIRF3805S-7P - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
6 suppliers