"Real Time Clock (RTC) IC Clock/Calendar I²C, SMBus 8-SOIC (0.154"", 3.90mm Width)"
Real Time Clock (RTC) IC Clock/Calendar I²C, SMBus 8-SOIC (0.154", 3.90mm Width)
REAL TIME CLOCK, -40 TO 125DEG C
IC RTC CLK/CALENDAR I2C 8SOIC
REAL TIME CLOCK SO-8
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 31-PT7C4363BQ1WEXTR-ND | PT7C4363BQ1WEX | 29AK4205 | PT7C4363BQ1WEX | PT7C4363BQ1WEX |
| Product Name | Real Time Clocks | Real Time Clocks | Real Time Clock, -40 To 125Deg C Diodes Inc. | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.3 to 5.5 volts | 1.3 to 5.5 volts |