The CDC706PWR is a programmable 3-PLL clock synthesizer, multiplier, and divider in a 20-pin TSSOP package measuring 6.6 mm by 6.6 mm, designed for generating zero-ppm output clocks from input frequencies up to 200 MHz with six LVCMOS outputs up to 300 MHz. It supports SMBus programming, integrated loop filters, spread-spectrum clocking for EMI reduction, and programmable output slew-rate control. Operates from a single 3.3-V supply with an industrial temperature range of -40°C to 85°C. The device includes a 6x6 output switching matrix with 7-bit post-dividers and supports both differential and single-ended clock inputs. Tapes are supplied in 2000-piece reels with a reel diameter of 330 mm, 16.4 mm width, and 1.4 mm cavity pitch.
Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 866188-CDC706PWR
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Frequency Synthesizer IC 300MHz 1 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CDC706
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"PLL Frequency Synthesizer IC 300MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Custom-programmed 3-PLL clock synthesizer, multiplier & divider 20-TSSOP Product overview: CDC706PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC706PWR can be used for catalog matching and distributor lookup.
PLL Frequency Synthesizer IC 300MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC PLL FREQ SYNTH 20TSSOP
IC 2:6PLL SYNTH/MULT/DIV 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CDC706PWR | 866188-CDC706PWR | CDC706PWR-ND | 728-CDC706PWR | CDC706PWR | CDC706PWR | CDC706PWR |
| Product Name | CDC706 Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC706PWR | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | |||
| Device Type | Clock Generator | Clock Generator | Surface Mount; Clock Generator | Clock Generator | |||
| Package Type | Surface Mount; 20-TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |