Micro Crystal AG SPI Real-Time Clock Module RV-8063-C8

Description
RV-8063-C8 is an ultra-small CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum data rate of 7 Mbit/s. The register address is incremented automatically after each written or read data byte. This tiny C8 (2.0 x 1.2x 0.7 mm) SMD RTC module has been specially designed for miniature and cost sensitive high volume applications. Key Specifications Interface: SPI Supply Voltage: 0.9 to 5.5 V Current Consumption: 190 nA Time Accuracy: ±20 ppm CLKOUT Frequencies: 32.768 kHz to 1 Hz Operating Temperature: -40 to +85°C Package: 2.0 x 1.2 x 0.7 mm Features Unique ultra-small size, low profile and lightweight (5.1 mg) Low power consumption: 190 nA @ 3 V. Wide operating voltage range: 0.9 V to 5.5 V. Time accuracy: ±20 ppm @ 25°C. SPI-bus interface: 3-wire, 7 MHz. Operating temperature range: -40 to +85°C. User programmable offset value. Oscillator stop detection. Provides year, month, date, weekday, hours, minutes and seconds. Automatic leap year calculation: 2000 to 2099. Timer and Alarm functions. Clock output frequencies: 32.768 kHz to 1 Hz. Automotive qualification according to AEC-Q200 available. Applications IoT Metering Industrial Automotive Health Care Wearables, Portables
Request a Quote Datasheet
Description
RV-8063-C8 is an ultra-small CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum data rate of 7 Mbit/s. The register address is incremented automatically after each written or read data byte. This tiny C8 (2.0 x 1.2x 0.7 mm) SMD RTC module has been specially designed for miniature and cost sensitive high volume applications. Key Specifications Interface: SPI Supply Voltage: 0.9 to 5.5 V Current Consumption: 190 nA Time Accuracy: ±20 ppm CLKOUT Frequencies: 32.768 kHz to 1 Hz Operating Temperature: -40 to +85°C Package: 2.0 x 1.2 x 0.7 mm Features Unique ultra-small size, low profile and lightweight (5.1 mg) Low power consumption: 190 nA @ 3 V. Wide operating voltage range: 0.9 V to 5.5 V. Time accuracy: ±20 ppm @ 25°C. SPI-bus interface: 3-wire, 7 MHz. Operating temperature range: -40 to +85°C. User programmable offset value. Oscillator stop detection. Provides year, month, date, weekday, hours, minutes and seconds. Automatic leap year calculation: 2000 to 2099. Timer and Alarm functions. Clock output frequencies: 32.768 kHz to 1 Hz. Automotive qualification according to AEC-Q200 available. Applications IoT Metering Industrial Automotive Health Care Wearables, Portables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Grenchen, Switzerland
SPI Real-Time Clock Module
RV-8063-C8
SPI Real-Time Clock Module RV-8063-C8
RV-8063-C8 is an ultra-small CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum data rate of 7 Mbit/s. The register address is incremented automatically after each written or read data byte. This tiny C8 (2.0 x 1.2x 0.7 mm) SMD RTC module has been specially designed for miniature and cost sensitive high volume applications. Key Specifications Interface: SPI Supply Voltage: 0.9 to 5.5 V Current Consumption: 190 nA Time Accuracy: ±20 ppm CLKOUT Frequencies: 32.768 kHz to 1 Hz Operating Temperature: -40 to +85°C Package: 2.0 x 1.2 x 0.7 mm Features Unique ultra-small size, low profile and lightweight (5.1 mg) Low power consumption: 190 nA @ 3 V. Wide operating voltage range: 0.9 V to 5.5 V. Time accuracy: ±20 ppm @ 25°C. SPI-bus interface: 3-wire, 7 MHz. Operating temperature range: -40 to +85°C. User programmable offset value. Oscillator stop detection. Provides year, month, date, weekday, hours, minutes and seconds. Automatic leap year calculation: 2000 to 2099. Timer and Alarm functions. Clock output frequencies: 32.768 kHz to 1 Hz. Automotive qualification according to AEC-Q200 available. Applications IoT Metering Industrial Automotive Health Care Wearables, Portables

RV-8063-C8 is an ultra-small CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum data rate of 7 Mbit/s. The register address is incremented automatically after each written or read data byte. This tiny C8 (2.0 x 1.2x 0.7 mm) SMD RTC module has been specially designed for miniature and cost sensitive high volume applications.

Key Specifications

  • Interface: SPI
  • Supply Voltage: 0.9 to 5.5 V
  • Current Consumption: 190 nA
  • Time Accuracy: ±20 ppm
  • CLKOUT Frequencies: 32.768 kHz to 1 Hz
  • Operating Temperature: -40 to +85°C
  • Package: 2.0 x 1.2 x 0.7 mm

Features

  • Unique ultra-small size, low profile and lightweight (5.1 mg)
  • Low power consumption: 190 nA @ 3 V.
  • Wide operating voltage range: 0.9 V to 5.5 V.
  • Time accuracy: ±20 ppm @ 25°C.
  • SPI-bus interface: 3-wire, 7 MHz.
  • Operating temperature range: -40 to +85°C.
  • User programmable offset value.
  • Oscillator stop detection.
  • Provides year, month, date, weekday, hours, minutes and seconds.
  • Automatic leap year calculation: 2000 to 2099.
  • Timer and Alarm functions.
  • Clock output frequencies: 32.768 kHz to 1 Hz.
  • Automotive qualification according to AEC-Q200 available.

Applications

  • IoT
  • Metering
  • Industrial
  • Automotive
  • Health Care
  • Wearables, Portables
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category IC Clocks
Product Number RV-8063-C8
Product Name SPI Real-Time Clock Module
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details