DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5USB31213AXEAEX

Description
Win Source Part Number: 1136187-PI5USB31213A XEAEX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 3.0 Package: Tape & Reel Applications: USB Standard Package: 3,500 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 2.7V ~ 5.5V Number of Channels: 2 Package / Case: 24-XFQFN Exposed Pad Supplier Device Package: 24-X1QFN (2x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI5USB31213AXEAEXDID KR,PI5USB31213AXEAEX DITR,PI5USB31213AXEA EXDICT Base Product Number: PI5USB31213
Request a Quote Datasheet
Description
Win Source Part Number: 1136187-PI5USB31213A XEAEX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 3.0 Package: Tape & Reel Applications: USB Standard Package: 3,500 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 2.7V ~ 5.5V Number of Channels: 2 Package / Case: 24-XFQFN Exposed Pad Supplier Device Package: 24-X1QFN (2x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI5USB31213AXEAEXDID KR,PI5USB31213AXEAEX DITR,PI5USB31213AXEA EXDICT Base Product Number: PI5USB31213
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1136187-PI5USB31213AXEAEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1136187-PI5USB31213AXEAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1136187-PI5USB31213AXEAEX
Win Source Part Number: 1136187-PI5USB31213A XEAEX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 3.0 Package: Tape & Reel Applications: USB Standard Package: 3,500 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 2.7V ~ 5.5V Number of Channels: 2 Package / Case: 24-XFQFN Exposed Pad Supplier Device Package: 24-X1QFN (2x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI5USB31213AXEAEXDID KR,PI5USB31213AXEAEX DITR,PI5USB31213AXEA EXDICT Base Product Number: PI5USB31213

Win Source Part Number: 1136187-PI5USB31213AXEAEX
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional, USB 3.0
Package: Tape & Reel
Applications: USB
Standard Package: 3,500
Mounting: SMD (SMT)
Voltage - Supply, Single (V+): 2.7V ~ 5.5V
Number of Channels: 2
Package / Case: 24-XFQFN Exposed Pad
Supplier Device Package: 24-X1QFN (2x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI5USB31213AXEAEXDIDKR,PI5USB31213AXEAEXDITR,PI5USB31213AXEAEXDICT
Base Product Number: PI5USB31213

Buy Now Datasheet
Analog Switches - Special Purpose - PI5USB31213AXEAEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI5USB31213AXEAEX
Analog Switches - Special Purpose PI5USB31213AXEAEX
USB3 SWITCH,X1-QFN2040-24 ,T&R,3.

USB3 SWITCH,X1-QFN2040-24,T&R,3.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5USB31213AXEAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5USB31213AXEAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5USB31213AXEAEX
USB3 SWITCH,X1-QFN2040-24 ,T&R,3.

USB3 SWITCH,X1-QFN2040-24,T&R,3.

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1136187-PI5USB31213AXEAEX PI5USB31213AXEAEX PI5USB31213AXEAEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3211-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers