I/O Expander 8 SMBus 400kHz 16-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 889162-PI4IOE5V9538L
Features: I/O Expander 8 SMBus 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Number of I/O: 8
Family Name: PI4IOE5
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC XPNDR 400KHZ SMBUS 16TSSOP Product overview: PI4IOE5V9538LE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9538LE can be used for catalog matching and distributor lookup.
IC I/O EXPANDER 8-BIT 16TSSOP
I/O Expander 8 SMBus 400 kHz 16-TSSOP
Interface - I/O Expanders 8-bit I2C and SMBus low power I/O port
IC I/O EXPANDER 8-BIT 16TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI4IOE5V9538LEDI-ND | 889162-PI4IOE5V9538LE | 749-PI4IOE5V9538LE | PI4IOE5V9538LE | PI4IOE5V9538LE | PI4IOE5V9538LE | PI4IOE5V9538LE |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - PI4IOE5V9538LE | 400KHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Technology | SMBus | SMBus; SMBus | SMBus; SMBus | ||||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other |