DIODES Incorporated Interface - Interface - Specialized - PI3PCIE3442AZHEX PI3PCIE3442AZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889127-PI3PCIE3442AZ HEX Series: PCI Express® (PCIe) Features: PCIe Interface 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3PCIE3442 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889127-PI3PCIE3442AZ HEX Series: PCI Express® (PCIe) Features: PCIe Interface 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3PCIE3442 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3PCIE3442AZHEX - 889127-PI3PCIE3442AZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3PCIE3442AZHEX
889127-PI3PCIE3442AZHEX
Interface - Interface - Specialized - PI3PCIE3442AZHEX 889127-PI3PCIE3442AZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889127-PI3PCIE3442AZ HEX Series: PCI Express® (PCIe) Features: PCIe Interface 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3PCIE3442 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889127-PI3PCIE3442AZHEX
Series: PCI Express® (PCIe)
Features: PCIe Interface 42-TQFN (9x3.5)
Package: Reel - TR
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3PCIE3442
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Specialized - PI3PCIE3442AZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3PCIE3442AZHEX
Specialized PI3PCIE3442AZHEX
PCIe Interface 42-TQFN (9x3.5)

PCIe Interface 42-TQFN (9x3.5)

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PI3PCIE3442AZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3PCIE3442AZHEX
Integrated Circuits (ICs) - Interface - Specialized PI3PCIE3442AZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site
Interface - Specialized - PI3PCIE3442AZHEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3PCIE3442AZHEX
Interface - Specialized PI3PCIE3442AZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site Datasheet
Specialized PI3PCIE3442AZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889127-PI3PCIE3442AZHEX PI3PCIE3442AZHEX PI3PCIE3442AZHEX PI3PCIE3442AZHEX PI3PCIE3442AZHEX
Product Name Interface - Interface - Specialized - PI3PCIE3442AZHEX Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260861-SI32193-A-ZM2R - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
5 suppliers