Manufacturer: Diodes Incorporated
Win Source Part Number: 1087925-PI3PCIE3415Z
Packaging: Reel - TR
Features: Bi-Directional, SATA, USB 3.0
Applications: PCIe
-3db Bandwidth: 8.7GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500
IC PCIE 3.0 SIGNAL SWITCH 42TQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1087925-PI3PCIE3415ZHEX | PI3PCIE3415ZHEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3415ZHEX | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Package Type | 42-TQFN (9x3.5) | 42-VFQFN Exposed Pad |