Nexperia B.V. Hex buffer with open-drain outputs 74AHCV07APWJ

Description
The 74AHCV07A is a hex buffer with open-drain outputs. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. The data (nA) inputs include Schmitt trigger inputs capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.8 V to 5.5 V Typical tPZL of 3 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHCV07A is a hex buffer with open-drain outputs. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. The data (nA) inputs include Schmitt trigger inputs capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.8 V to 5.5 V Typical tPZL of 3 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCV07A is a hex buffer with open-drain outputs, designed for mixed-voltage interface applications and wired-logic functions. It is packaged in a TSSOP14 surface-mount case with a body width of 4.4 mm. The device operates over a supply voltage range of 1.8 V to 5.5 V, with an operating temperature range of -40 °C to +125 °C. Inputs are overvoltage tolerant and include Schmitt triggers for clean signal conditioning. The I_OFF circuitry enables partial power-down operation by disabling outputs to prevent backflow current. Typical propagation delay is 3 ns at 5 V, and output low voltage is less than 0.8 V at 3.3 V supply. Latch-up immunity exceeds 250 mA per JESD 78 Class II, with ESD protection handling 3000 V HBM and 2000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74AHCV07A is a hex buffer with open-drain outputs, designed for mixed-voltage interface applications and wired-logic functions. It is packaged in a TSSOP14 surface-mount case with a body width of 4.4 mm. The device operates over a supply voltage range of 1.8 V to 5.5 V, with an operating temperature range of -40 °C to +125 °C. Inputs are overvoltage tolerant and include Schmitt triggers for clean signal conditioning. The I_OFF circuitry enables partial power-down operation by disabling outputs to prevent backflow current. Typical propagation delay is 3 ns at 5 V, and output low voltage is less than 0.8 V at 3.3 V supply. Latch-up immunity exceeds 250 mA per JESD 78 Class II, with ESD protection handling 3000 V HBM and 2000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Hex buffer with open-drain outputs - 74AHCV07APWJ - Nexperia B.V.
Nijmegen, Netherlands
Hex buffer with open-drain outputs
74AHCV07APWJ
Hex buffer with open-drain outputs 74AHCV07APWJ
The 74AHCV07A is a hex buffer with open-drain outputs. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. The data (nA) inputs include Schmitt trigger inputs capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.8 V to 5.5 V Typical tPZL of 3 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHCV07A is a hex buffer with open-drain outputs. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions.

Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

The data (nA) inputs include Schmitt trigger inputs capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.8 V to 5.5 V
  • Typical tPZL of 3 ns at 5 V
  • Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C
  • Supports mixed-mode voltage operation on all ports
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHCV07APWJ
Product Name Hex buffer with open-drain outputs
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

20BIT Interface Transceiver IC - 725-74ALVC162836ADGG,1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
3 suppliers
Octal buffer/line driver; 3-state - 74ALVC244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Low-power inverter - 74AUP1G04GX4Z - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Hex inverting Schmitt trigger - 74AHC14PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details