DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3413ZHEX PI3PCIE3413ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889124-PI3PCIE3413ZH EX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 1 Channel 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI3PCIE3413 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889124-PI3PCIE3413ZH EX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 1 Channel 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI3PCIE3413 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3413ZHEX - 889124-PI3PCIE3413ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3413ZHEX
889124-PI3PCIE3413ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3413ZHEX 889124-PI3PCIE3413ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889124-PI3PCIE3413ZH EX Series: PCI Express® (PCIe) Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 1 Channel 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI3PCIE3413 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889124-PI3PCIE3413ZHEX
Series: PCI Express® (PCIe)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PCI Express® Switch IC 1 Channel 42-TQFN (9x3.5)
Package: Reel - TR
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3PCIE3413
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3PCIE3413ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3PCIE3413ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE3413ZHEX
IC MUX/DEMUX 3:1 8.3GHZ 42TQFN

IC MUX/DEMUX 3:1 8.3GHZ 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889124-PI3PCIE3413ZHEX PI3PCIE3413ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3413ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512812 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BT,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 722-SI2400-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers