Manufacturer: Diodes Incorporated
Win Source Part Number: 889104-PI3EQX8908AZF
Series: PCI Express®(PCIe), ReDriver™
Features: Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5)
Package: Reel - TR
Package: 54-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3EQX8908
Categories: Integrated Circuits (ICs)
Case / Package: 54-TQFN (10x5.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REDRIVER PCIE 8CH 54TQFN Product overview: PI3EQX8908AZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8908AZFEX can be used for catalog matching and distributor lookup.
PCIE REDRIVER/EQUALIZER, -40 TO 85DEG C
Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5)
IC REDRIVER PCIE 8CH 54TQFN
IC REDRIVER PCIE 8CH 54TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889104-PI3EQX8908AZFEX | 756-PI3EQX8908AZFEX | 29AK3595 | PI3EQX8908AZFEX | PI3EQX8908AZFEX | PI3EQX8908AZFEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908AZFEX | Interface Transceiver IC | Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | |
| Package Type | 54-TQFN (10x5.5) | Tape & Reel (TR) | 54-WFQFN Exposed Pad | 54-WFQFN Exposed Pad | ||
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other |