Manufacturer: Diodes Incorporated
Win Source Part Number: 061532-PI3EQX6741STZ
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SATA3
Input: CML
Output: CML
Number of Channels: 1
Data Rate (Max): 6Gbps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TQFN (4x4)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REDRIVER SATA3 1CH 20TQFN Product overview: PI3EQX6741STZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX6741STZDEX
IC REDRIVER SATA3 1CH 20TQFN
IC REDRIVER SATA3 1CH 20TQFN
Buffer, ReDriver 1 Channel 6Gbps 20-TQFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061532-PI3EQX6741STZDEX | 756-PI3EQX6741STZDEX | PI3EQX6741STZDEX | PI3EQX6741STZDEX | PI3EQX6741STZDEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6741STZDEX | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |