Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - AD9840JST AD9840JST

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859848-AD9840JST Series: * Operating Temperature Range: -20°C ~ 75°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859848-AD9840JST Series: * Operating Temperature Range: -20°C ~ 75°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AD9840JST - 859848-AD9840JST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AD9840JST
859848-AD9840JST
Interface - Interface - Sensor and Detector Interfaces - AD9840JST 859848-AD9840JST
Manufacturer: Analog Devices Inc. Win Source Part Number: 859848-AD9840JST Series: * Operating Temperature Range: -20°C ~ 75°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859848-AD9840JST
Series: *
Operating Temperature Range: -20°C ~ 75°C
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - AD9840JST - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
AD9840JST
Interface - Sensor and Detector Interfaces AD9840JST
10-BIT CCD SIGNAL PROCESSOR

10-BIT CCD SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 859848-AD9840JST AD9840JST
Product Name Interface - Interface - Sensor and Detector Interfaces - AD9840JST Interface - Sensor and Detector Interfaces
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Power Switch ICs - 1464722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 2.4 v
Package Type Sot25
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD2S83IP-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details