DIODES Incorporated Interface Transceiver IC PI2EQX502TZHEX

Description
IC REDRIVER USB 3.0 1CH 16TQFN Product overview: PI2EQX502TZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX502TZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER USB 3.0 1CH 16TQFN Product overview: PI2EQX502TZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX502TZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 756-PI2EQX502TZHEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX502TZHEX
Interface Transceiver IC 756-PI2EQX502TZHEX
IC REDRIVER USB 3.0 1CH 16TQFN Product overview: PI2EQX502TZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX502TZHEX can be used for catalog matching and distributor lookup.

IC REDRIVER USB 3.0 1CH 16TQFN Product overview: PI2EQX502TZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX502TZHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX502TZHEX - 791776-PI2EQX502TZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX502TZHEX
791776-PI2EQX502TZHEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX502TZHEX 791776-PI2EQX502TZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791776-PI2EQX502TZHE X Series: ReDriver Packaging: Reel package Type: Buffer, ReDriver Package: 16-WFQFN Exposed Pad Applications: USB 3.0 Operating Supply Voltage: 1.2V Input: CML Output: CML Number of Channels: 1 Family Name: PI2EQX502TZHEX Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TQFN (3x3) Data Rate (Maximum): 5Gbps Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 791776-PI2EQX502TZHEX
Series: ReDriver
Packaging: Reel package
Type: Buffer, ReDriver
Package: 16-WFQFN Exposed Pad
Applications: USB 3.0
Operating Supply Voltage: 1.2V
Input: CML
Output: CML
Number of Channels: 1
Family Name: PI2EQX502TZHEX
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TQFN (3x3)
Data Rate (Maximum): 5Gbps
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
USB Interface IC 1.2V 1-Port USB3.0 ReDriver - 233-PI2EQX502TZHEX - Utmel Electronic Limited
Hong Kong, China
USB Interface IC 1.2V 1-Port USB3.0 ReDriver
233-PI2EQX502TZHEX
USB Interface IC 1.2V 1-Port USB3.0 ReDriver 233-PI2EQX502TZHEX
USB Interface IC 1.2V 1-Port USB3.0 ReDriver

USB Interface IC 1.2V 1-Port USB3.0 ReDriver

Supplier's Site
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX502TZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX502TZHEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX502TZHEX
IC REDRIVER USB 3.0 1CH 16TQFN

IC REDRIVER USB 3.0 1CH 16TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX502TZHEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX502TZHEX
Signal Buffers, Repeaters, Splitters PI2EQX502TZHEX
IC REDRIVER USB 3.0 1CH 16TQFN

IC REDRIVER USB 3.0 1CH 16TQFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX502TZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX502TZHEX
Signal Buffers, Repeaters, Splitters PI2EQX502TZHEX
Buffer, ReDriver 1 Channel 5Gbps 16-TQFN (3x3)

Buffer, ReDriver 1 Channel 5Gbps 16-TQFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
PI2EQX502TZHEX
USB Interface IC PI2EQX502TZHEX
USB Interface IC 1.2V 1-Port USB3.0 ReDriver

USB Interface IC 1.2V 1-Port USB3.0 ReDriver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX502TZHEX 791776-PI2EQX502TZHEX 233-PI2EQX502TZHEX PI2EQX502TZHEX PI2EQX502TZHEX PI2EQX502TZHEX PI2EQX502TZHEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX502TZHEX USB Interface IC 1.2V 1-Port USB3.0 ReDriver Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters USB Interface IC
Device Type Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 1.2V Other; 1.2V Other; 1.2V Other Other; 1.2V Other; 1.2V
Data Rate 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
5.5V Interface Transceiver IC - 704-74AHCT2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details