Infineon Technologies AG Interface - Interface - Controllers - AN985B AN985B

Description
Manufacturer: Infineon Technologies Win Source Part Number: 078091-AN985B Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: PG-BFQFP-128 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 078091-AN985B Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: PG-BFQFP-128 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - AN985B - 078091-AN985B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - AN985B
078091-AN985B
Interface - Interface - Controllers - AN985B 078091-AN985B
Manufacturer: Infineon Technologies Win Source Part Number: 078091-AN985B Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: PG-BFQFP-128 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 078091-AN985B
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: PG-BFQFP-128
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 753-AN985B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-AN985B
Interface Transceiver IC 753-AN985B
IC CTRLR CARDBUS-ETHRNT 128-FQFP Product overview: AN985B from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-AN985B can be used for catalog matching and distributor lookup.

IC CTRLR CARDBUS-ETHRNT 128-FQFP Product overview: AN985B from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-AN985B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 078091-AN985B 753-AN985B
Product Name Interface - Interface - Controllers - AN985B Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Controllers - CG7866AA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers