Manufacturer: Diodes Incorporated
Win Source Part Number: 061500-PI2EQX4951SLZ
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SATA2
Input: CML
Output: CML
Number of Channels: 1
Data Rate (Max): 3Gbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-TQFN (4x4)
Supply Voltage - Operating: 1.4 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REDRIVER SATA2 1CH 20TQFN Product overview: PI2EQX4951SLZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4951SLZDEX
IC REDRIVER SATA2 1CH 20TQFN
Buffer, ReDriver 1 Channel 3Gbps 20-TQFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061500-PI2EQX4951SLZDEX | 756-PI2EQX4951SLZDEX | PI2EQX4951SLZDEX | PI2EQX4951SLZDEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4951SLZDEX | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer; Buffer, ReDriver | Buffer |