DIODES Incorporated Crystals GC2500003

Description
CRYSTAL METAL CAN 49S/SMD T&R 1K
Request a Quote Datasheet
Description
CRYSTAL METAL CAN 49S/SMD T&R 1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-GC2500003DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL METAL CAN 49S/SMD T&R 1K

CRYSTAL METAL CAN 49S/SMD T&R 1K

Buy Now Datasheet
Crystals - 31-GC2500003CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL METAL CAN 49S/SMD T&R 1K

CRYSTAL METAL CAN 49S/SMD T&R 1K

Buy Now Datasheet
Crystals - 31-GC2500003TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals GC2500003
CRYSTAL METAL CAN 49S/SMD T&R 1K

CRYSTAL METAL CAN 49S/SMD T&R 1K

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 31-GC2500003DKR-ND GC2500003
Product Name Crystals Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-122.8-18-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details