Micro Crystal AG 32.768 kHz Tuning Fork Crystal CM9V-T1A

Description
CM9V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 65 / 80 kΩ (typ/max) Drive Level: 0.5 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 1.6 x 1.0 x 0.50 mm Features Ultra small size: 1.6 × 1.0 × 0.50 mm Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight: 2.4 mg High shock and vibration resistant 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Wearables, Portables Health Care Metering Industrial Automotive Ultra Small Devices
Request a Quote Datasheet
Description
CM9V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 65 / 80 kΩ (typ/max) Drive Level: 0.5 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 1.6 x 1.0 x 0.50 mm Features Ultra small size: 1.6 × 1.0 × 0.50 mm Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight: 2.4 mg High shock and vibration resistant 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Wearables, Portables Health Care Metering Industrial Automotive Ultra Small Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32.768 kHz Tuning Fork Crystal - CM9V-T1A - Micro Crystal AG
Grenchen, Switzerland
32.768 kHz Tuning Fork Crystal
CM9V-T1A
32.768 kHz Tuning Fork Crystal CM9V-T1A
CM9V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 65 / 80 kΩ (typ/max) Drive Level: 0.5 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 1.6 x 1.0 x 0.50 mm Features Ultra small size: 1.6 × 1.0 × 0.50 mm Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight: 2.4 mg High shock and vibration resistant 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Wearables, Portables Health Care Metering Industrial Automotive Ultra Small Devices

CM9V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid.

Key Specifications

  • Frequency: 32.768 kHz
  • Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF
  • Series Resistance: 65 / 80 kΩ (typ/max)
  • Drive Level: 0.5 µW (max)
  • Aging: ±3.0 ppm/year (max)
  • Operating Temperature: -40 to +85°C
  • Package: 1.6 x 1.0 x 0.50 mm

Features

  • Ultra small size: 1.6 × 1.0 × 0.50 mm
  • Outstanding hermetic sealing with gold-tin preform
  • High stability and low aging guaranteed by hermetic sealing
  • Available for extended operating temperature range
  • Lightweight: 2.4 mg
  • High shock and vibration resistant
  • 100% Pb-free, RoHS-compliant
  • Automotive qualification according to AEC-Q200 available

Applications

  • IoT
  • Wearables, Portables
  • Health Care
  • Metering
  • Industrial
  • Automotive
  • Ultra Small Devices
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category Crystals
Product Number CM9V-T1A
Product Name 32.768 kHz Tuning Fork Crystal
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Frequency Stability 3 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystals - 2195-CM7VT1A32.768KHZ125PF20PPMTBQAT3CT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details